MSI logo

MSI Gaming GP70 2PE(Leopard)-442NL Intel® Core™ i7 i7-4720HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 840M Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29327
Info modified on:
27 Jan 2025, 09:01:01
Short summary description MSI Gaming GP70 2PE(Leopard)-442NL Intel® Core™ i7 i7-4720HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 840M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GP70 2PE(Leopard)-442NL, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 878 GB

Long summary description MSI Gaming GP70 2PE(Leopard)-442NL Intel® Core™ i7 i7-4720HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 840M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GP70 2PE(Leopard)-442NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.