MSI logo

MSI E350IS-E45 motherboard AMD A50M NA (integrated CPU) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29538
Info modified on:
12 Jun 2018, 16:26:15
Short summary description MSI E350IS-E45 motherboard AMD A50M NA (integrated CPU) mini ITX:

MSI E350IS-E45, AMD, NA (integrated CPU), E-350, 8 GB, 1.5 V, 1066,1333 MHz

Long summary description MSI E350IS-E45 motherboard AMD A50M NA (integrated CPU) mini ITX:

MSI E350IS-E45. Processor manufacturer: AMD, Processor socket: NA (integrated CPU), Processor model: E-350. Maximum internal memory: 8 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 1066,1333 MHz. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset: AMD A50M. Width: 170 mm, Depth: 170 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.