MSI logo

MSI E350DM-E33 motherboard AMD Hudson D1 BGA 413 (Socket FT1) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89599
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI E350DM-E33 motherboard AMD Hudson D1 BGA 413 (Socket FT1) micro ATX:

MSI E350DM-E33, AMD, BGA 413 (Socket FT1), AMD E, E-350, DDR3-SDRAM, 8 GB

Long summary description MSI E350DM-E33 motherboard AMD Hudson D1 BGA 413 (Socket FT1) micro ATX:

MSI E350DM-E33. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), Compatible processor series: AMD E. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Maximum graphics card memory: 512 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.