MSI Wind Box DC100, 1,65 GHz, AMD E, E-450, 2 GB, DDR3-SDRAM, 320 GB
MSI Wind Box DC100. Processor frequency: 1,65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon HD 6320. Power supply: 40 W. Chassis type: USFF. Product type: Mini PC. Weight: 850 g. Product colour: White