MSI logo

MSI Wind Top AE2051-056XEU AMD E E2-1800 50,8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81892
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Top AE2051-056XEU AMD E E2-1800 50,8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD White:

MSI Wind Top AE2051-056XEU, 50,8 cm (20"), HD+, AMD E, 4 GB, 500 GB, White

Long summary description MSI Wind Top AE2051-056XEU AMD E E2-1800 50,8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD White:

MSI Wind Top AE2051-056XEU. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD E, Processor frequency: 1,75 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340. Built-in camera. Optical drive type: DVD Super Multi. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.