MSI Gaming GE66 Raider 10UH-086FR, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB
MSI Gaming GE66 Raider 10UH-086FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey