MSI logo

MSI CUBI-009BEU Black 3805U BGA 1168 1,9 GHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42590
Info modified on:
14 Mar 2024, 17:27:23
Short summary description MSI CUBI-009BEU Black 3805U BGA 1168 1,9 GHz:

MSI CUBI-009BEU, Mini PC barebone, BGA 1168, Ethernet LAN, 65 W

Long summary description MSI CUBI-009BEU Black 3805U BGA 1168 1,9 GHz:

MSI CUBI-009BEU. Product type: Mini PC barebone. Processor socket: BGA 1168. Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Power supply: 65 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.