MSI logo

MSI 760GM-E51 (FX) AMD 760G Socket AM3+ micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75860
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI 760GM-E51 (FX) AMD 760G Socket AM3+ micro ATX:

MSI 760GM-E51 (FX), AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X6, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI 760GM-E51 (FX) AMD 760G Socket AM3+ micro ATX:

MSI 760GM-E51 (FX). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Hybrid CrossFireX. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.