MSI logo

MSI A320M PRO-M2 AMD A320 Socket AM4 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15366
Info modified on:
04 Nov 2024, 10:12:00
Short summary description MSI A320M PRO-M2 AMD A320 Socket AM4 micro ATX:

MSI A320M PRO-M2, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI A320M PRO-M2 AMD A320 Socket AM4 micro ATX:

MSI A320M PRO-M2. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111H

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.