MSI logo

MSI Gaming GS40-6QE81FD (Phantom) + Xmas Pack Bundle Intel® Core™ i7 i7-6700HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22017
Info modified on:
29 Jan 2025, 18:13:02
Short summary description MSI Gaming GS40-6QE81FD (Phantom) + Xmas Pack Bundle Intel® Core™ i7 i7-6700HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GS40-6QE81FD (Phantom) + Xmas Pack Bundle, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GS40-6QE81FD (Phantom) + Xmas Pack Bundle Intel® Core™ i7 i7-6700HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GS40-6QE81FD (Phantom) + Xmas Pack Bundle. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.