Moulinex logo

Moulinex Powermix Combi Stand mixer 500 W White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42055
Info modified on:
06 Aug 2022, 00:51:38
Short summary description Moulinex Powermix Combi Stand mixer 500 W White:

Moulinex Powermix Combi, Stand mixer, White, 3,3 L, 500 W, 220 - 240 V, 50 - 60 Hz

Long summary description Moulinex Powermix Combi Stand mixer 500 W White:

Moulinex Powermix Combi. Type: Stand mixer, Product colour: White, Bowl capacity: 3,3 L. Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.