Moulinex DD6558, Immersion blender, 0,8 L, Pulse function, 1000 W, Stainless steel, Black
Moulinex DD6558. Type: Immersion blender, Product colour: Stainless steel, Black. Bowl capacity: 0,8 L, Chopper bowl capacity: 0,5 L. Shaft material: Stainless steel. Power: 1000 W, Power source: AC. Width: 70 mm, Depth: 400 mm, Height: 70 mm