Motorola logo

Motorola MBP18 video baby monitor 160 m RF Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38793
Info modified on:
28 Aug 2024, 13:10:27
Short summary description Motorola MBP18 video baby monitor 160 m RF Black, White:

Motorola MBP18, CMOS, 2,8 mm, IR, 2x, 160 m, RF

Long summary description Motorola MBP18 video baby monitor 160 m RF Black, White:

Motorola MBP18. Sensor type: CMOS, Fixed focal length: 2,8 mm, LED type: IR. Maximum range: 160 m. Interface: RF, Frequency band: 2.4 - 2.48 GHz. Product colour: Black, White. Display diagonal: 4,57 cm (1.8"), Display number of colours: 262144 colours

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.