Motorola logo

Motorola TLKR T80 Extreme Quadpack two-way radio 8 channels 0.0125 MHz Black, Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89540
Info modified on:
08 Nov 2022, 09:08:14
Short summary description Motorola TLKR T80 Extreme Quadpack two-way radio 8 channels 0.0125 MHz Black, Yellow:

Motorola TLKR T80 Extreme Quadpack, 8 channels, 0.0125 MHz, 10000 m, LCD, AAA, Nickel-Metal Hydride (NiMH)

Long summary description Motorola TLKR T80 Extreme Quadpack two-way radio 8 channels 0.0125 MHz Black, Yellow:

Motorola TLKR T80 Extreme Quadpack. Channels quantity (total): 8 channels, Operating frequency: 0.0125 MHz, Maximum range: 10000 m. Display type: LCD. Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 140 g, Dimensions (WxDxH): 57 x 173 x 40 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.