MEDION logo

MEDION MD 18500 0,3 L Bagless White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131864
Info modified on:
14 Mar 2024, 18:11:14
Short summary description MEDION MD 18500 0,3 L Bagless White:

MEDION MD 18500, Bagless, White, Round, Plastic, 0,3 L, 65 dB

Long summary description MEDION MD 18500 0,3 L Bagless White:

MEDION MD 18500. Dust container type: Bagless, Product colour: White, Shape: Round. Dust capacity (total): 0,3 L, Noise level: 65 dB, Dust capacity (vacuum cleaner): 0,3 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2600 mAh, Runtime: 90 min. Diameter: 30 cm, Height: 83 mm, Width: 300 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.