MEDION logo

MEDION MD 37250 side-by-side refrigerator Freestanding 514 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120140
Info modified on:
27 May 2024, 12:48:53
Short summary description MEDION MD 37250 side-by-side refrigerator Freestanding 514 L Silver:

MEDION MD 37250, Freestanding, American door, Silver, Touch, LED, Tempered glass

Long summary description MEDION MD 37250 side-by-side refrigerator Freestanding 514 L Silver:

MEDION MD 37250. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 514 L, Climate class: N-T, Noise level: 43 dB. Fridge net capacity: 342 L. Freezer net capacity: 172 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 332 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.