MEDION logo

MEDION P67013 (MD 43438) Stereo portable speaker Black 440 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226148
Info modified on:
14 Mar 2024, 19:13:30
Short summary description MEDION P67013 (MD 43438) Stereo portable speaker Black 440 W:

MEDION P67013 (MD 43438), 2.0 channels, 440 W, Wired & Wireless, 2.1+EDR, 10 m, USB Type-A

Long summary description MEDION P67013 (MD 43438) Stereo portable speaker Black 440 W:

MEDION P67013 (MD 43438). Audio output channels: 2.0 channels. RMS rated power: 440 W. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black, Product design: Stand. Recommended usage: Universal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.