MEDION LIFE P85111, Internet, Analog & digital, DAB+, FM, 87,5 - 108 MHz, 174,928 - 239,2 MHz, 29 W
MEDION LIFE P85111. Radio type: Internet, Tuner type: Analog & digital, Supported radio bands: DAB+, FM. RMS rated power: 29 W, Equalizer modes: Classic, Custom, Flat, Jazz, Normal, Pop, Rock, Audio formats supported: FLAC, MP3, WAV, WMA. Speaker type: 2-way. Display type: TFT. Wi-Fi standards: 802.11a, 802.11b, 802.11g