MEDION LIFETAB E10411, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 7.0, Black
MEDION LIFETAB E10411. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MTK8163. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 550 g. Operating system installed: Android 7.0. Product colour: Black