MEDION logo

MEDION AKOYA E4213 Intel® Celeron® N2840 Laptop 35,8 cm (14.1") Full HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77566
Info modified on:
24 Jan 2025, 20:33:23
Short summary description MEDION AKOYA E4213 Intel® Celeron® N2840 Laptop 35,8 cm (14.1") Full HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 White:

MEDION AKOYA E4213, Intel® Celeron®, 2,16 GHz, 35,8 cm (14.1"), 1920 x 1080 pixels, 2 GB, 32 GB

Long summary description MEDION AKOYA E4213 Intel® Celeron® N2840 Laptop 35,8 cm (14.1") Full HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 White:

MEDION AKOYA E4213. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 35,8 cm (14.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.