MEDION logo

MEDION Life P5346 E Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 545 Windows 7 Home Premium Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28027
Info modified on:
23 Jul 2024, 21:39:19
Short summary description MEDION Life P5346 E Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 545 Windows 7 Home Premium Desktop PC Black:

MEDION Life P5346 E, 3 GHz, Intel® Core™ i5, 8 GB, 1,5 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description MEDION Life P5346 E Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 545 Windows 7 Home Premium Desktop PC Black:

MEDION Life P5346 E. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 545. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.