Matrox logo

Matrox TripleHead2Go DP Edition DisplayPort 3x DisplayPort

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199122
Info modified on:
02 Feb 2024, 11:23:02
Short summary description Matrox TripleHead2Go DP Edition DisplayPort 3x DisplayPort:

Matrox TripleHead2Go DP Edition, DisplayPort, 3x DisplayPort, 1x DisplayPort, 5780 x 1080 pixels, Black, 96,5 mm

Long summary description Matrox TripleHead2Go DP Edition DisplayPort 3x DisplayPort:

Matrox TripleHead2Go DP Edition. Video port type: DisplayPort, Video out: 3x DisplayPort, Video in: 1x DisplayPort. Maximum resolution: 5780 x 1080 pixels, Product colour: Black. Width: 96,5 mm, Depth: 88,9 mm, Height: 27,9 mm. Packaging content: • One 2-foot DisplayPort to DisplayPort input cable • One Mini DisplayPort to DisplayPort...

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.