Logitech logo

Logitech TV Cam HD webcam 2 MP 1280 x 720 pixels USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52006
Info modified on:
22 Nov 2022, 15:22:43
Short summary description Logitech TV Cam HD webcam 2 MP 1280 x 720 pixels USB Black:

Logitech TV Cam HD, 2 MP, 1280 x 720 pixels, Full HD, 2x, USB, Black

Long summary description Logitech TV Cam HD webcam 2 MP 1280 x 720 pixels USB Black:

Logitech TV Cam HD. Megapixel: 2 MP, Maximum video resolution: 1280 x 720 pixels, Camera HD type: Full HD. Interface: USB, Product colour: Black, Mounting type: Clip. Width: 243,7 mm, Depth: 71 mm, Height: 52,9 mm. Dimensions (WxDxH): 243,7 x 71 x 52,9 mm, Cable type: HDMI, Connector(s): HDMI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.