Logitech QuickCam Messenger, 640 x 480 pixels, 30 fps, 2 m, Power, USB 1.1/2.0 CD-ROM, 128 MB
Logitech QuickCam Messenger. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Cable length: 2 m, LED indicators: Power. Minimum system requirements: USB 1.1/2.0 CD-ROM, Minimum RAM: 128 MB. Minimum processor: Pentium III, Celeron, AMD Athlon 1GHz, Minimum hard disk space: 200 MB, Compatible operating systems: Microsoft Windows 2000 Microsoft Windows XP