Logitech logo

Logitech 960-001065 webcam 5 MP 1280 x 720 pixels USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
714348
Info modified on:
05 Mar 2025, 11:20:23
Short summary description Logitech 960-001065 webcam 5 MP 1280 x 720 pixels USB Black:

Logitech 960-001065, 5 MP, 1280 x 720 pixels, 30 fps, 720p, 60°, USB

Long summary description Logitech 960-001065 webcam 5 MP 1280 x 720 pixels USB Black:

Logitech 960-001065. Megapixel: 5 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High.... Width: 31,3 mm, Depth: 25,9 mm, Height: 71,2 mm. Package width: 81 mm, Package depth: 101 mm, Package height: 53 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.