Logitech logo

Logitech G940 Flight Sim

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123088
Info modified on:
13 Nov 2024, 22:28:44
End of life date:
31 Mar 2019
Short summary description Logitech G940 Flight Sim:

Logitech G940, Flight Sim, 2,4 m, 25 MB, - I-FORCE Force Feedback - Logitech Gaming Software for Windows, CD-ROM, USB 2.0, Windows XP, Windows Vista

Long summary description Logitech G940 Flight Sim:

Logitech G940. Device type: Flight Sim. Cable length: 2,4 m. Minimum hard disk space: 25 MB. Bundled software: - I-FORCE Force Feedback - Logitech Gaming Software for Windows. Minimum system requirements: CD-ROM, USB 2.0, Compatible operating systems: Windows XP, Windows Vista

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.