Little Tikes Playground, 3 yr(s), Plastic, 97 kg, Blue, Orange, Purple, Red, Yellow
Little Tikes Playground. Recommended age (min): 3 yr(s), Frame material: Plastic. Width: 1753,4 mm, Depth: 3378,2 mm, Height: 2060,4 mm, Weight: 97 kg. Product colour: Blue, Orange, Purple, Red, Yellow