LG logo

LG Z1-APRBG laptop Intel® Core™2 Duo T5200 30,7 cm (12.1") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1350 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114620
Info modified on:
28 Jan 2025, 10:37:05
Short summary description LG Z1-APRBG laptop Intel® Core™2 Duo T5200 30,7 cm (12.1") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1350 Windows Vista Home Premium:

LG Z1-APRBG, Intel® Core™2 Duo, 1,6 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description LG Z1-APRBG laptop Intel® Core™2 Duo T5200 30,7 cm (12.1") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1350 Windows Vista Home Premium:

LG Z1-APRBG. Processor family: Intel® Core™2 Duo, Processor model: T5200, Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1350. Operating system installed: Windows Vista Home Premium. Weight: 1,91 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.