LG logo

LG WD-10801T washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114310
Info modified on:
06 Dec 2021, 12:35:41
Short summary description LG WD-10801T washing machine Front-load 8 kg 1000 RPM White:

LG WD-10801T, Front-load, 8 kg, B, 1000 RPM, White

Long summary description LG WD-10801T washing machine Front-load 8 kg 1000 RPM White:

LG WD-10801T. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.