LG W2286L-PF, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 2 ms, Black
LG W2286L-PF. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black