LG TM2792S-SZ, 68,6 cm (27"), 1920 x 1080 pixels, LED, 3D, 5 ms, Silver
LG TM2792S-SZ. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Product colour: Silver