LG logo

LG RCT689H DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130299
Info modified on:
16 Jan 2025, 12:55:19
Short summary description LG RCT689H DVD/Blu-Ray player DVD recorder Black:

LG RCT689H, Full HD, PAL, SECAM, Dolby Digital, MP3, WMA, JPG, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description LG RCT689H DVD/Blu-Ray player DVD recorder Black:

LG RCT689H. HD type: Full HD, Analog signal format system: PAL, SECAM. Audio decoders: Dolby Digital. Audio formats supported: MP3, WMA, Image formats supported: JPG. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Dimensions (WxDxH): 430 x 260 x 78,5 mm, Playback formats: DivX, MPEG4 AVC (H.264)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.