LG logo

LG Optimus L L9 11,9 cm (4.7") Single SIM Android 4.0.4 3G 1 GB 2,5 GB 2100 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20288
Info modified on:
01 Nov 2022, 09:08:16
Short summary description LG Optimus L L9 11,9 cm (4.7") Single SIM Android 4.0.4 3G 1 GB 2,5 GB 2100 mAh White:

LG Optimus L L9, 11,9 cm (4.7"), 1 GB, 2,5 GB, 5 MP, Android 4.0.4, White

Long summary description LG Optimus L L9 11,9 cm (4.7") Single SIM Android 4.0.4 3G 1 GB 2,5 GB 2100 mAh White:

LG Optimus L L9. Display diagonal: 11,9 cm (4.7"), Display resolution: 960 x 540 pixels. Processor frequency: 1 GHz. RAM capacity: 1 GB, Internal storage capacity: 2,5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0.4. Battery capacity: 2100 mAh. Product colour: White. Weight: 125 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.