LG T580, Slate, Single SIM, 8,13 cm (3.2"), 2 MP, 950 mAh, Silver
LG T580. Form factor: Slate. SIM card capability: Single SIM. Display diagonal: 8,13 cm (3.2"), Display resolution: 320 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 560 h. Weight: 101 g. Product colour: Silver