LG logo

LG G4 c H525N 12,7 cm (5") Single SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2540 mAh Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42370
Info modified on:
10 Aug 2024, 09:54:28
Short summary description LG G4 c H525N 12,7 cm (5") Single SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2540 mAh Silver:

LG G4 c H525N, 12,7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.1, Silver

Long summary description LG G4 c H525N 12,7 cm (5") Single SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2540 mAh Silver:

LG G4 c H525N. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2540 mAh. Product colour: Silver. Weight: 136 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.