LG logo

LG L30 D120 8,13 cm (3.2") Single SIM Android 4.4 3G 0,5 GB 4 GB 1540 mAh Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40182
Info modified on:
07 Aug 2020, 17:30:31
Short summary description LG L30 D120 8,13 cm (3.2") Single SIM Android 4.4 3G 0,5 GB 4 GB 1540 mAh Blue, White:

LG L30 D120, 8,13 cm (3.2"), 0,5 GB, 4 GB, 2 MP, Android 4.4, Blue, White

Long summary description LG L30 D120 8,13 cm (3.2") Single SIM Android 4.4 3G 0,5 GB 4 GB 1540 mAh Blue, White:

LG L30 D120. Display diagonal: 8,13 cm (3.2"), Display resolution: 320 x 240 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6572M. RAM capacity: 0,5 GB, RAM type: LPDDR2, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1540 mAh. Product colour: Blue, White. Weight: 113 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.