LG logo

LG LAS453B soundbar speaker Black 2.1 channels 200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135034
Info modified on:
29 Sept 2021, 13:15:05
Short summary description LG LAS453B soundbar speaker Black 2.1 channels 200 W:

LG LAS453B, 2.1 channels, 200 W, Passive subwoofer, Wireless, 100 W, Black

Long summary description LG LAS453B soundbar speaker Black 2.1 channels 200 W:

LG LAS453B. Audio output channels: 2.1 channels, RMS rated power: 200 W. Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 100 W. Product colour: Black, Recommended usage: Home theatre. Connectivity technology: Wired & Wireless. Power source: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.