LG logo

LG HX521 home cinema system 2.1 channels 560 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52346
Info modified on:
03 Jun 2018, 09:29:40
Short summary description LG HX521 home cinema system 2.1 channels 560 W 3D Black:

LG HX521, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, H.264, MKV, MPEG2, MPEG4, 2.1 channels, 560 W

Long summary description LG HX521 home cinema system 2.1 channels 560 W 3D Black:

LG HX521. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX, H.264, MKV, MPEG2, MPEG4. Audio output channels: 2.1 channels, RMS rated power: 560 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 360 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.