LG logo

LG HT806SH home cinema system 5.1 channels 330 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66950
Info modified on:
23 Aug 2019, 16:35:50
Short summary description LG HT806SH home cinema system 5.1 channels 330 W Black:

LG HT806SH, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, 1 discs, AVI, DIVX, MPEG, MPG, NTSC, PAL

Long summary description LG HT806SH home cinema system 5.1 channels 330 W Black:

LG HT806SH. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: AVI, DIVX, MPEG, MPG, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, DTS. Front speakers RMS power: 90 W. Center speaker RMS power: 45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.