LG logo

LG HT805TH home cinema system 5.1 channels 850 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96754
Info modified on:
04 Apr 2019, 11:14:17
Short summary description LG HT805TH home cinema system 5.1 channels 850 W:

LG HT805TH, DVD player, 5.1 channels, 850 W, 136 W, 136 W, 170 W

Long summary description LG HT805TH home cinema system 5.1 channels 850 W:

LG HT805TH. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 850 W. Center speaker RMS power: 136 W. Satellite speakers RMS power: 136 W. Subwoofer RMS power: 170 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.