LG logo

LG HT554TM home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35315
Info modified on:
04 Apr 2019, 10:16:21
Short summary description LG HT554TM home cinema system 5.1 channels 1000 W Black:

LG HT554TM, DVD player, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, 1 discs, 5.1 channels, 1000 W, 70 W

Long summary description LG HT554TM home cinema system 5.1 channels 1000 W Black:

LG HT554TM. Optical disc player type: DVD player, Disc types supported: DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 1000 W. Center speaker RMS power: 70 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 70 W, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 150 W, Subwoofer impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.