LG logo

LG HT-362ST home cinema system 5.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92188
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG HT-362ST home cinema system 5.1 channels 300 W:

LG HT-362ST, DVD player, DVD, NTSC, PAL, 5.1 channels, 300 W, 45 W

Long summary description LG HT-362ST home cinema system 5.1 channels 300 W:

LG HT-362ST. Optical disc player type: DVD player, Disc types supported: DVD. Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 300 W. Center speaker RMS power: 45 W, Center speaker impedance: 4 Ω. Satellite speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.