LG logo

LG HF80JS Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61841
Info modified on:
14 Mar 2024, 19:35:04
Short summary description LG HF80JS Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) White:

LG HF80JS, 2000 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 16:9, 762 - 3048 mm (30 - 120")

Long summary description LG HF80JS Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) White:

LG HF80JS. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h. Focus: Manual, Zoom ratio: 1.1:1, Throw ratio: 1.4:1. Noise level: 30 dB, Noise level (economic mode): 26 dB, On Screen Display (OSD) languages: German, English, Spanish, French, Polish, Portuguese, Russian, Turkish. RMS rated power: 6 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.