LG logo

LG Casque Bluetooth HBS-250 Headset Wireless Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Casque Bluetooth HBS-250 Headset Wireless Silver:

LG Casque Bluetooth HBS-250, Wireless, 41 g, Headset, Silver

Long summary description LG Casque Bluetooth HBS-250 Headset Wireless Silver:

LG Casque Bluetooth HBS-250. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 41 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.