LG logo

LG GSA-H12N, black optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64793
Info modified on:
04 Apr 2019, 07:37:50
Short summary description LG GSA-H12N, black optical disc drive Internal:

LG GSA-H12N, black, Black, Tray, EIDE/ATA, 2 MB, 48x, 18x

Long summary description LG GSA-H12N, black optical disc drive Internal:

LG GSA-H12N, black. Product colour: Black, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, CD-ROM read speed: 48x, DVD-ROM read speed: 16x. DVD drive average random access time: 175 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.