LG logo

LG GS5163AEMZ side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61772
Info modified on:
13 Mar 2023, 21:15:36
Short summary description LG GS5163AEMZ side-by-side refrigerator Freestanding Stainless steel:

LG GS5163AEMZ, Freestanding, Stainless steel, LED, 40 dB, 606 L, 365 L

Long summary description LG GS5163AEMZ side-by-side refrigerator Freestanding Stainless steel:

LG GS5163AEMZ. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LED. Noise level: 40 dB, Total gross capacity: 606 L. Fridge gross capacity: 365 L. Freezing capacity: 12 kg/24h, Storage time during power failure: 5,28 h, Freezer gross capacity: 173 L. Energy usage: 347 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.