LG GS290, Bar, Single SIM, 7,62 cm (3"), 2 MP, 900 mAh, Red
LG GS290. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 900 mAh, Standby time (2G): 390 h. Weight: 89 g. Product colour: Red