LG logo

LG GH24NSB0 optical disc drive Internal DVD Super Multi DL Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28479
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GH24NSB0 optical disc drive Internal DVD Super Multi DL Black:

LG GH24NSB0, Black, Desktop, DVD Super Multi DL, Serial ATA, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW, 0,5 MB

Long summary description LG GH24NSB0 optical disc drive Internal DVD Super Multi DL Black:

LG GH24NSB0. Product colour: Black. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. CD write speed: 16x, DVD+R write speed: 24x, CD rewrite speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. CD-ROM drive average random access time: 125 ms, BD-ROM average random access time: 220 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.