LG logo

LG GBB567PZCMB Freestanding 462 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134433
Info modified on:
27 May 2024, 14:58:03
Short summary description LG GBB567PZCMB Freestanding 462 L E Stainless steel:

LG GBB567PZCMB, 462 L, SN-T, 7 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description LG GBB567PZCMB Freestanding 462 L E Stainless steel:

LG GBB567PZCMB. Total net capacity: 462 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 329 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 133 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 282 kWh. Product colour: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.