LG logo

LG FM19AH.UE0 air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262807
Info modified on:
12 Dec 2024, 14:14:47
Short summary description LG FM19AH.UE0 air conditioner Air conditioner outdoor unit White:

LG FM19AH.UE0, Air conditioner outdoor unit, White, Cooling, Heating, 1350 W, 6330 W, 1410 W

Long summary description LG FM19AH.UE0 air conditioner Air conditioner outdoor unit White:

LG FM19AH.UE0. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (min): 380 W, Power consumption (cooling) (max): 2350 W. Outdoor unit noise level: 51 dB, Outdoor unit width: 87 cm, Outdoor unit depth: 32 cm. Energy efficiency class (cooling): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.